Vishay Intertechnology, Inc. Ceramic Capacitors WX095162WJ10238BJ1

Description
1000pF ±20% 14000V (14kV) Ceramic Capacitor
Request a Quote Datasheet
Description
1000pF ±20% 14000V (14kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WX095162WJ10238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WX095162WJ10238BJ1-ND
Ceramic Capacitors WX095162WJ10238BJ1-ND
1000pF ±20% 14000V (14kV) Ceramic Capacitor

1000pF ±20% 14000V (14kV) Ceramic Capacitor

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number WX095162WJ10238BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details