Vishay Precision Group 5W,.01,1%,T/R,HAZMAT WSR5R0100FEA

Description
5W,.01,1%,T/R,HAZMAT
Request a Quote Datasheet
Description
5W,.01,1%,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,.01,1%,T/R,HAZMAT - WSR5R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,.01,1%,T/R,HAZMAT
WSR5R0100FEA
5W,.01,1%,T/R,HAZMAT WSR5R0100FEA
5W,.01,1%,T/R,HAZMAT

5W,.01,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - WSRC-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.01DKR-ND
Chip Resistor - Surface Mount WSRC-.01DKR-ND
10 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.01CT-ND
Chip Resistor - Surface Mount WSRC-.01CT-ND
10 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.01TR-ND
Chip Resistor - Surface Mount WSRC-.01TR-ND
10 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 5W Resistor - 52-WSR5R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-WSR5R0100FEA
SMD 5W Resistor 52-WSR5R0100FEA
10mR 1% 5W 4527 SMD Metal Strip Resistor Product overview: WSR5R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R0100FEA can be used for catalog matching and distributor lookup.

10mR 1% 5W 4527 SMD Metal Strip Resistor Product overview: WSR5R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR5R0100FEA - 903436-WSR5R0100FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR5R0100FEA
903436-WSR5R0100FEA
Chip Resistor - Surface Mount - WSR5R0100FEA 903436-WSR5R0100FEA
Manufacturer: Vishay Win Source Part Number: 903436-WSR5R0100FEA Series: WSR Operating Temperature Range: -65°C ~ 275°C Features: 10 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 4527 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4527 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks HTSUS: 8533.21.0030 Other Part Number: WSRC-.01CT, Q6281169, WSRC-.01DKR, WSRC-.01TR

Manufacturer: Vishay
Win Source Part Number: 903436-WSR5R0100FEA
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 10 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSRC-.01CT, Q6281169, WSRC-.01DKR, WSRC-.01TR

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR5R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR5R0100FEA
Chip Resistor - Surface Mount WSR5R0100FEA
RES 0.01 OHM 1% 5W 4527

RES 0.01 OHM 1% 5W 4527

Supplier's Site Datasheet
Resistor, Wirewound, 0.01 Ohm, 5W, 1%, Full Reel; Resistance Vishay - 83R9077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.01 Ohm, 5W, 1%, Full Reel; Resistance Vishay
83R9077
Resistor, Wirewound, 0.01 Ohm, 5W, 1%, Full Reel; Resistance Vishay 83R9077
RESISTOR, WIREWOUND, 0.01 OHM, 5W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.01 OHM, 5W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.01 Ohm, 5 W, 1%, 220 Mv Rohs Compliant Vishay - 98K3101 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.01 Ohm, 5 W, 1%, 220 Mv Rohs Compliant Vishay
98K3101
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.01 Ohm, 5 W, 1%, 220 Mv Rohs Compliant Vishay 98K3101
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.01 ohm, 5 W, - 1%, 220 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.01 ohm, 5 W, - 1%, 220 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSR5R0100FEA WSRC-.01DKR-ND 52-WSR5R0100FEA 903436-WSR5R0100FEA WSR5R0100FEA 83R9077 98K3101
Product Name 5W,.01,1%,T/R,HAZMAT Chip Resistor - Surface Mount SMD 5W Resistor Chip Resistor - Surface Mount - WSR5R0100FEA Chip Resistor - Surface Mount Resistor, Wirewound, 0.01 Ohm, 5W, 1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.01 Ohm, 5 W, 1%, 220 Mv Rohs Compliant Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts 5 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalFilm; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C712KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-SLW1TTE33L0DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Mounting / Packaging 2512; 2512
View Details