Vishay Intertechnology, Inc. 0.0075 OHM 5W Resistor WSR57L500FEB

Description
RES 0.0075 OHM 1% 5W 4527 Product overview: WSR57L500FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0075 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0075 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR57L500FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.0075 OHM 1% 5W 4527 Product overview: WSR57L500FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0075 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0075 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR57L500FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0075 OHM 5W Resistor - 52-WSR57L500FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0075 OHM 5W Resistor
52-WSR57L500FEB
0.0075 OHM 5W Resistor 52-WSR57L500FEB
RES 0.0075 OHM 1% 5W 4527 Product overview: WSR57L500FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0075 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0075 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR57L500FEB can be used for catalog matching and distributor lookup.

RES 0.0075 OHM 1% 5W 4527 Product overview: WSR57L500FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0075 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0075 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR57L500FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR57L500FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR57L500FEB-ND
Chip Resistor - Surface Mount WSR57L500FEB-ND
7.5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1215060-WSR57L500FEB
Resistors - Chip Resistor - Surface Mount 1215060-WSR57L500FEB
Win Source Part Number: 1215060-WSR57L500FEB Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 7.5 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1215060-WSR57L500FEB
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 7.5 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-WSR57L500FEB WSR57L500FEB-ND 1215060-WSR57L500FEB
Product Name 0.0075 OHM 5W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 4527 J-Lead 4527 J-Lead
Resistance Range 0.0075 ohms 0.0075 ohms 0.0075 ohms
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers