Vishay Intertechnology, Inc. Res Metal Strip 4527 5m Ohm 1% 5W ¦110ppm/¦C SMD Bulk WSR55L000FEK

Description
Res Metal Strip 4527 5m Ohm 1% 5W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 5m Ohm 1% 5W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 5m Ohm 1% 5W ¦110ppm/¦C SMD Bulk - WSR55L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 5m Ohm 1% 5W ¦110ppm/¦C SMD Bulk
WSR55L000FEK
Res Metal Strip 4527 5m Ohm 1% 5W ¦110ppm/¦C SMD Bulk WSR55L000FEK
Res Metal Strip 4527 5m Ohm 1% 5W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 5m Ohm 1% 5W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR55L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR55L000FEK-ND
Chip Resistor - Surface Mount WSR55L000FEK-ND
5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR55L000FEK WSR55L000FEK-ND
Product Name Res Metal Strip 4527 5m Ohm 1% 5W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers