Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount WSR52L000FEA

Description
Win Source Part Number: 988325-WSR52L000FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±600ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSRC-.002CT,WSRC-.00 2TR,WSRC-.002DKR
Request a Quote Datasheet
Description
Win Source Part Number: 988325-WSR52L000FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±600ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSRC-.002CT,WSRC-.00 2TR,WSRC-.002DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
988325-WSR52L000FEA
Resistors - Chip Resistor - Surface Mount 988325-WSR52L000FEA
Win Source Part Number: 988325-WSR52L000FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±600ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSRC-.002CT,WSRC-.00 2TR,WSRC-.002DKR

Win Source Part Number: 988325-WSR52L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±600ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSRC-.002CT,WSRC-.002TR,WSRC-.002DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.002DKR-ND
Chip Resistor - Surface Mount WSRC-.002DKR-ND
2 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.002CT-ND
Chip Resistor - Surface Mount WSRC-.002CT-ND
2 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.002TR-ND
Chip Resistor - Surface Mount WSRC-.002TR-ND
2 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 5W Resistor - 52-WSR52L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-WSR52L000FEA
SMD 5W Resistor 52-WSR52L000FEA
2mR 1% 5W 4527 SMD Chip Resistor, Metal Strip Product overview: WSR52L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR52L000FEA can be used for catalog matching and distributor lookup.

2mR 1% 5W 4527 SMD Chip Resistor, Metal Strip Product overview: WSR52L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR52L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .002 OHM 5W 1% 4527 SMD - WSR52L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .002 OHM 5W 1% 4527 SMD
WSR52L000FEA
RES .002 OHM 5W 1% 4527 SMD WSR52L000FEA
RES .002ohm 5W 1% 4527 SMD

RES .002ohm 5W 1% 4527 SMD

Supplier's Site
RES SMD 2 MOHM 1% 5W 4527 - 873-WSR52L000FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 2 MOHM 1% 5W 4527
873-WSR52L000FEA
RES SMD 2 MOHM 1% 5W 4527 873-WSR52L000FEA
RES SMD 2 MOHM 1% 5W 4527

RES SMD 2 MOHM 1% 5W 4527

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 988325-WSR52L000FEA WSRC-.002DKR-ND 52-WSR52L000FEA WSR52L000FEA 873-WSR52L000FEA
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 5W Resistor RES .002 OHM 5W 1% 4527 SMD RES SMD 2 MOHM 1% 5W 4527
Resistance Range 2.00E6 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 600 ±ppm/°C 600 ±ppm/°C 600 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts 5 watts
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5760 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers