Res Metal Strip 4527 0.2 Ohm 1% 3W ±75ppm/C Molded J-Lead SMD Automotive T/R Product overview: WSR3R2000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R2000FTA can be used for catalog matching and distributor lookup.
Res Metal Strip 4527 200m Ohm 1% 3W ¦75ppm/¦C SMD T/R
200 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Win Source Part Number: 1157473-WSR3R2000FTA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 200 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSR3R2000FTA | WSR3R2000FTA | WSR3R2000FTA-ND | 1157473-WSR3R2000FTA |
| Product Name | Automotive SMD 0.2 Ohm 3W Resistor | Res Metal Strip 4527 200m Ohm 1% 3W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead | ||
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 3 watts | 3 watts | 3 watts |