Vishay Intertechnology, Inc. Res Metal Strip 4527 150m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R1500FEB

Description
Res Metal Strip 4527 150m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 150m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 150m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR3R1500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 150m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR3R1500FEB
Res Metal Strip 4527 150m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R1500FEB
Res Metal Strip 4527 150m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 150m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR3R1500FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R1500FEBTR-ND
Chip Resistor - Surface Mount 541-WSR3R1500FEBTR-ND
150 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR3R1500FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R1500FEBCT-ND
Chip Resistor - Surface Mount 541-WSR3R1500FEBCT-ND
RES 0.15 OHM 1% 3W 4527

RES 0.15 OHM 1% 3W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR3R1500FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R1500FEBDKR-ND
Chip Resistor - Surface Mount 541-WSR3R1500FEBDKR-ND
RES 0.15 OHM 1% 3W 4527

RES 0.15 OHM 1% 3W 4527

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R1500FEB 541-WSR3R1500FEBTR-ND
Product Name Res Metal Strip 4527 150m Ohm 1% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details