Vishay Intertechnology, Inc. Res Metal Strip 4527 133m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R1330FTA

Description
Res Metal Strip 4527 133m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 133m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 133m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR3R1330FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 133m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR3R1330FTA
Res Metal Strip 4527 133m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R1330FTA
Res Metal Strip 4527 133m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 133m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR3R1330FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R1330FTATR-ND
Chip Resistor - Surface Mount 541-WSR3R1330FTATR-ND
133 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

133 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR3R1330FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R1330FTADKR-ND
Chip Resistor - Surface Mount 541-WSR3R1330FTADKR-ND
RES 0.133 OHM 1% 3W 4527

RES 0.133 OHM 1% 3W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR3R1330FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R1330FTACT-ND
Chip Resistor - Surface Mount 541-WSR3R1330FTACT-ND
RES 0.133 OHM 1% 3W 4527

RES 0.133 OHM 1% 3W 4527

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R1330FTA 541-WSR3R1330FTATR-ND
Product Name Res Metal Strip 4527 133m Ohm 1% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED5L00DCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details