Res Metal Strip 4527 100m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk
100 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.1 OHM 0.5% 3W 4527
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | WSR3R1000DBA | WSR3R1000DBA-ND | WSR3R1000DBA |
| Product Name | Res Metal Strip 4527 100m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 3 watts | 3 watts | 3 watts |
| Configuration | Single Resistor |