Vishay Intertechnology, Inc. Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR3R0700FEK

Description
Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk - WSR3R0700FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
WSR3R0700FEK
Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR3R0700FEK
Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0700FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0700FEK-ND
Chip Resistor - Surface Mount WSR3R0700FEK-ND
70 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR3R0700FEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR3R0700FEK
Chip Resistor - Surface Mount WSR3R0700FEK
RES 0.07 OHM 1% 3W 4527

RES 0.07 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR3R0700FEK WSR3R0700FEK-ND WSR3R0700FEK
Product Name Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-PSG4NTEB1L00FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details