Vishay Precision Group SMD 3W Resistor WSR3R0700FEA

Description
70mR 1% 3W 4527 SMD Metal Strip Resistor Product overview: WSR3R0700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0700FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
70mR 1% 3W 4527 SMD Metal Strip Resistor Product overview: WSR3R0700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0700FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3W Resistor - 52-WSR3R0700FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSR3R0700FEA
SMD 3W Resistor 52-WSR3R0700FEA
70mR 1% 3W 4527 SMD Metal Strip Resistor Product overview: WSR3R0700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0700FEA can be used for catalog matching and distributor lookup.

70mR 1% 3W 4527 SMD Metal Strip Resistor Product overview: WSR3R0700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0700FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1380297-WSR3R0700FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1380297-WSR3R0700FEA
Resistors - Chip Resistor - Surface Mount 1380297-WSR3R0700FEA
Win Source Part Number: 1380297-WSR3R0700FEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 275°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSR Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 4527 J-Lead Supplier Device Package: 4527 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Height - Seated (Max): 0.100" (2.54mm) ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 70 mOhms Power (Watts): 3W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1380297-WSR3R0700FEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 275°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSR
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Height - Seated (Max): 0.100" (2.54mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 70 mOhms
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.07DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.07DKR-ND
Chip Resistor - Surface Mount WSRB-.07DKR-ND
70 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.07CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.07CT-ND
Chip Resistor - Surface Mount WSRB-.07CT-ND
70 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.07TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.07TR-ND
Chip Resistor - Surface Mount WSRB-.07TR-ND
70 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .07 OHM 3W 1% 4527 SMD - WSR3R0700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .07 OHM 3W 1% 4527 SMD
WSR3R0700FEA
RES .07 OHM 3W 1% 4527 SMD WSR3R0700FEA
RES .07ohm 3W 1% 4527 SMD

RES .07ohm 3W 1% 4527 SMD

Supplier's Site
Metal Strip Resistor, 0.07Ohm, 1%, 4527; Resistance Vishay - 18X5152 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.07Ohm, 1%, 4527; Resistance Vishay
18X5152
Metal Strip Resistor, 0.07Ohm, 1%, 4527; Resistance Vishay 18X5152
METAL STRIP RESISTOR, 0.07OHM, 1%, 4527; Resistance:0.07ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.07OHM, 1%, 4527; Resistance:0.07ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.07Ohm, 1%, 4527; Resistance Vishay - 67P2904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.07Ohm, 1%, 4527; Resistance Vishay
67P2904
Res, Metal Strip, 0.07Ohm, 1%, 4527; Resistance Vishay 67P2904
RES, METAL STRIP, 0.07OHM, 1%, 4527; Resistance:0.07ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.07OHM, 1%, 4527; Resistance:0.07ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0700FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR3R0700FEA
Chip Resistor - Surface Mount WSR3R0700FEA
RES 0.07 OHM 1% 3W 4527

RES 0.07 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSR3R0700FEA 1380297-WSR3R0700FEA WSRB-.07DKR-ND WSR3R0700FEA 18X5152 WSR3R0700FEA
Product Name SMD 3W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES .07 OHM 3W 1% 4527 SMD Metal Strip Resistor, 0.07Ohm, 1%, 4527; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction METAL STRIP MetalAlloy MetalAlloy MetalAlloy
Resistance Range 0.0700 ohms 0.0700 ohms 0.0700 ohms 0.0700 ohms 0.0700 ohms 0.0700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.4500 volts
Operating AC Voltage 0.4500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573197 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details