Vishay Intertechnology, Inc. Res Metal Strip 4527 70m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R WSR3R0700DTA

Description
Res Metal Strip 4527 70m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 70m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 70m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R - WSR3R0700DTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 70m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
WSR3R0700DTA
Res Metal Strip 4527 70m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R WSR3R0700DTA
Res Metal Strip 4527 70m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 70m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0700DTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0700DTA-ND
Chip Resistor - Surface Mount WSR3R0700DTA-ND
70 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0700DTA WSR3R0700DTA-ND
Product Name Res Metal Strip 4527 70m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers