Vishay Intertechnology, Inc. Current Sensing Resistors 3watts 0.05ohms 1% WSR3R0500FTB

Description
Current Sensing Resistors 3watts 0.05ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 3watts 0.05ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 3watts 0.05ohms 1% - WSR3R0500FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 3watts 0.05ohms 1%
WSR3R0500FTB
Current Sensing Resistors 3watts 0.05ohms 1% WSR3R0500FTB
Current Sensing Resistors 3watts 0.05ohms 1%

Current Sensing Resistors 3watts 0.05ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0500FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0500FTB-ND
Chip Resistor - Surface Mount WSR3R0500FTB-ND
50 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0500FTB WSR3R0500FTB-ND
Product Name Current Sensing Resistors 3watts 0.05ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details