Vishay Intertechnology, Inc. Res Metal Strip 4527 50m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R WSR3R0500DEA

Description
Res Metal Strip 4527 50m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 50m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 50m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R - WSR3R0500DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 50m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
WSR3R0500DEA
Res Metal Strip 4527 50m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R WSR3R0500DEA
Res Metal Strip 4527 50m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 50m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0500DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0500DEA-ND
Chip Resistor - Surface Mount WSR3R0500DEA-ND
50 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0500DEA WSR3R0500DEA-ND
Product Name Res Metal Strip 4527 50m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details