Res Metal Strip 4527 40m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
RES 0.04 OHM 0.5% 3W 4527
40 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.04 OHM 0.5% 3W 4527
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSR3R0400DEA | 541-WSR3R0400DEACT-ND |
| Product Name | Res Metal Strip 4527 40m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C |
| Power Rating | 3 watts | 3 watts |
| Configuration | Single Resistor |