Vishay Intertechnology, Inc. 3W,.027,1%,BULK WSR3R0270FBA

Description
3W,.027,1%,BULK
Request a Quote Datasheet
Description
3W,.027,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W,.027,1%,BULK - WSR3R0270FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.027,1%,BULK
WSR3R0270FBA
3W,.027,1%,BULK WSR3R0270FBA
3W,.027,1%,BULK

3W,.027,1%,BULK

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0270FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0270FBA-ND
Chip Resistor - Surface Mount WSR3R0270FBA-ND
27 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

27 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0270FBA WSR3R0270FBA-ND
Product Name 3W,.027,1%,BULK Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details