Vishay Intertechnology, Inc. WSR3R0250FTA WSR3R0250FTA

Description
WSR3R0250FTA
Request a Quote Datasheet
Description
WSR3R0250FTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSR3R0250FTA - WSR3R0250FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSR3R0250FTA
WSR3R0250FTA
WSR3R0250FTA WSR3R0250FTA
WSR3R0250FTA

WSR3R0250FTA

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0250FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0250FTA-ND
Chip Resistor - Surface Mount WSR3R0250FTA-ND
25 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0250FTA WSR3R0250FTA-ND
Product Name WSR3R0250FTA Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details