Vishay Intertechnology, Inc. Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0249FTB

Description
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR3R0249FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR3R0249FTB
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0249FTB
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0249FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0249FTB-ND
Chip Resistor - Surface Mount WSR3R0249FTB-ND
24.9 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

24.9 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0249FTB WSR3R0249FTB-ND
Product Name Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - A138654TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details