TE Connectivity Chip Resistor - Surface Mount RL73K3AR27JTE

Description
270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138654TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138654TR-ND
Chip Resistor - Surface Mount A138654TR-ND
270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138654DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138654DKR-ND
Chip Resistor - Surface Mount A138654DKR-ND
270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138654CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138654CT-ND
Chip Resistor - Surface Mount A138654CT-ND
270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73K 3A R27 5% 4K RL - RL73K3AR27JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73K 3A R27 5% 4K RL
RL73K3AR27JTE
Current Sense Resistors - SMD RL73K 3A R27 5% 4K RL RL73K3AR27JTE
Current Sense Resistors - SMD RL73K 3A R27 5% 4K RL

Current Sense Resistors - SMD RL73K 3A R27 5% 4K RL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138654TR-ND RL73K3AR27JTE
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73K 3A R27 5% 4K RL
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details