Vishay Intertechnology, Inc. Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR3R0249FBA

Description
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD Bulk - WSR3R0249FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
WSR3R0249FBA
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR3R0249FBA
Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0249FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0249FBA-ND
Chip Resistor - Surface Mount WSR3R0249FBA-ND
24.9 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

24.9 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0249FBA WSR3R0249FBA-ND
Product Name Res Metal Strip 4527 24.9m Ohm 1% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879360-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details