Vishay Intertechnology, Inc. Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk WSR3R0232DEK

Description
Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk - WSR3R0232DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk
WSR3R0232DEK
Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk WSR3R0232DEK
Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0232DEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0232DEK-ND
Chip Resistor - Surface Mount WSR3R0232DEK-ND
23.2 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

23.2 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0232DEK WSR3R0232DEK-ND
Product Name Res Metal Strip 4527 23.2m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers