Vishay Precision Group SMD 3W Resistor WSR3R0150FEA

Description
Metal Strip Resistor 4527 15mR 1% 3W SMD Product overview: WSR3R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0150FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Strip Resistor 4527 15mR 1% 3W SMD Product overview: WSR3R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0150FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3W Resistor - 52-WSR3R0150FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSR3R0150FEA
SMD 3W Resistor 52-WSR3R0150FEA
Metal Strip Resistor 4527 15mR 1% 3W SMD Product overview: WSR3R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0150FEA can be used for catalog matching and distributor lookup.

Metal Strip Resistor 4527 15mR 1% 3W SMD Product overview: WSR3R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0150FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR3R0150FEA - 1118064-WSR3R0150FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR3R0150FEA
1118064-WSR3R0150FEA
Chip Resistor - Surface Mount - WSR3R0150FEA 1118064-WSR3R0150FEA
Manufacturer: Vishay Win Source Part Number: 1118064-WSR3R0150FEA Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.100" (2.54mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 3W Resistance (Ohms): 0.015 Composition: Metal Element Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 275°C Case / Package: 4527 Alternative Parts (Cross-Reference): SL3LTED15L0F; SL3TTED15L0F; WSR3R0150FTA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1118064-WSR3R0150FEA
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.100" (2.54mm)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 3W
Resistance (Ohms): 0.015
Composition: Metal Element
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 275°C
Case / Package: 4527
Alternative Parts (Cross-Reference): SL3LTED15L0F; SL3TTED15L0F; WSR3R0150FTA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.015TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.015TR-ND
Chip Resistor - Surface Mount WSRB-.015TR-ND
15 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.015CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.015CT-ND
Chip Resistor - Surface Mount WSRB-.015CT-ND
15 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.015DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.015DKR-ND
Chip Resistor - Surface Mount WSRB-.015DKR-ND
15 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .015 OHM 3W 1% 4527 SMD - WSR3R0150FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 3W 1% 4527 SMD
WSR3R0150FEA
RES .015 OHM 3W 1% 4527 SMD WSR3R0150FEA
RES .015ohm 3W 1% 4527 SMD

RES .015ohm 3W 1% 4527 SMD

Supplier's Site
Resistor, Metal, 0.015 Ohm, 3W, 1%; Resistance Vishay - 67P2812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.015 Ohm, 3W, 1%; Resistance Vishay
67P2812
Resistor, Metal, 0.015 Ohm, 3W, 1%; Resistance Vishay 67P2812
RESISTOR, METAL, 0.015 OHM, 3W, 1%; Resistance:0.015ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RESISTOR, METAL, 0.015 OHM, 3W, 1%; Resistance:0.015ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.015Ohm, 1%, 4527, Full Reel; Resistance Vishay - 83R9068 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.015Ohm, 1%, 4527, Full Reel; Resistance Vishay
83R9068
Metal Strip Resistor, 0.015Ohm, 1%, 4527, Full Reel; Resistance Vishay 83R9068
METAL STRIP RESISTOR, 0.015OHM, 1%, 4527, FULL REEL; Resistance:0.015ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.015OHM, 1%, 4527, FULL REEL; Resistance:0.015ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.015 Ohm, 3 W, 1% Rohs Compliant Vishay - 98K3089 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.015 Ohm, 3 W, 1% Rohs Compliant Vishay
98K3089
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.015 Ohm, 3 W, 1% Rohs Compliant Vishay 98K3089
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.015 ohm, 3 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.015 ohm, 3 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSR3R0150FEA 1118064-WSR3R0150FEA WSRB-.015TR-ND WSR3R0150FEA 67P2812 98K3089
Product Name SMD 3W Resistor Chip Resistor - Surface Mount - WSR3R0150FEA Chip Resistor - Surface Mount RES .015 OHM 3W 1% 4527 SMD Resistor, Metal, 0.015 Ohm, 3W, 1%; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.015 Ohm, 3 W, 1% Rohs Compliant Vishay
Technology / Construction METAL STRIP MetalAlloy MetalAlloy
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.2100 volts
Operating AC Voltage 0.2100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers