Vishay Intertechnology, Inc. Res Metal Strip 4527 15m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk WSR3R0150DBA

Description
Res Metal Strip 4527 15m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 15m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 15m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk - WSR3R0150DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 15m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk
WSR3R0150DBA
Res Metal Strip 4527 15m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk WSR3R0150DBA
Res Metal Strip 4527 15m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 15m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0150DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0150DBA-ND
Chip Resistor - Surface Mount WSR3R0150DBA-ND
15 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0150DBA WSR3R0150DBA-ND
Product Name Res Metal Strip 4527 15m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details