Vishay Intertechnology, Inc. Current Sense Resistors - SMD .012ohms 3watts 1% Learn More WSR3R0120FEB

Description
Current Sense Resistors - SMD .012ohms 3watts 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .012ohms 3watts 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD .012ohms 3watts 1% Learn More - WSR3R0120FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .012ohms 3watts 1% Learn More
WSR3R0120FEB
Current Sense Resistors - SMD .012ohms 3watts 1% Learn More WSR3R0120FEB
Current Sense Resistors - SMD .012ohms 3watts 1% Learn More

Current Sense Resistors - SMD .012ohms 3watts 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR3R0120FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R0120FEBCT-ND
Chip Resistor - Surface Mount 541-WSR3R0120FEBCT-ND
12 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR3R0120FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R0120FEBDKR-ND
Chip Resistor - Surface Mount 541-WSR3R0120FEBDKR-ND
12 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR3R0120FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R0120FEBTR-ND
Chip Resistor - Surface Mount 541-WSR3R0120FEBTR-ND
12 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0120FEB 541-WSR3R0120FEBCT-ND
Product Name Current Sense Resistors - SMD .012ohms 3watts 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0120 ohms 0.0120 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2414966P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details