Vishay Intertechnology, Inc. 3W,.01,1%,BULK WSR3R0100FBA

Description
3W,.01,1%,BULK
Request a Quote Datasheet
Description
3W,.01,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W,.01,1%,BULK - WSR3R0100FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.01,1%,BULK
WSR3R0100FBA
3W,.01,1%,BULK WSR3R0100FBA
3W,.01,1%,BULK

3W,.01,1%,BULK

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0100FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0100FBA-ND
Chip Resistor - Surface Mount WSR3R0100FBA-ND
10 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor, Current Sense, 0.01 Ohm, 3W, 1%; Resistance Vishay - 06H1767 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.01 Ohm, 3W, 1%; Resistance Vishay
06H1767
Resistor, Current Sense, 0.01 Ohm, 3W, 1%; Resistance Vishay 06H1767
RESISTOR, CURRENT SENSE, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:AEC-Q200 WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: No

RESISTOR, CURRENT SENSE, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:AEC-Q200 WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR3R0100FBA WSR3R0100FBA-ND 06H1767
Product Name 3W,.01,1%,BULK Chip Resistor - Surface Mount Resistor, Current Sense, 0.01 Ohm, 3W, 1%; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Unlock Full Specs
to access all available technical data