Vishay Precision Group RES .008 OHM 3W 1% 4527 SMD WSR38L000FEA

Description
RES .008ohm 3W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .008ohm 3W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .008 OHM 3W 1% 4527 SMD - WSR38L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .008 OHM 3W 1% 4527 SMD
WSR38L000FEA
RES .008 OHM 3W 1% 4527 SMD WSR38L000FEA
RES .008ohm 3W 1% 4527 SMD

RES .008ohm 3W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRB-.008TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.008TR-ND
Chip Resistor - Surface Mount WSRB-.008TR-ND
8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.008DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.008DKR-ND
Chip Resistor - Surface Mount WSRB-.008DKR-ND
8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.008CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.008CT-ND
Chip Resistor - Surface Mount WSRB-.008CT-ND
8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSR38L000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSR38L000FEA
Resistors - Chip Resistor - Surface Mount WSR38L000FEA
RES 0.008 OHM 1% 3W 4527

RES 0.008 OHM 1% 3W 4527

Supplier's Site
Metal Strip Resistor, 0.008Ohm, 1%, 4527; Resistance Vishay - 18X5160 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.008Ohm, 1%, 4527; Resistance Vishay
18X5160
Metal Strip Resistor, 0.008Ohm, 1%, 4527; Resistance Vishay 18X5160
METAL STRIP RESISTOR, 0.008OHM, 1%, 4527; Resistance:0.008ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.008OHM, 1%, 4527; Resistance:0.008ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.008Ohm, 1%, 4527; Resistance Vishay - 67P3001 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.008Ohm, 1%, 4527; Resistance Vishay
67P3001
Res, Metal Strip, 0.008Ohm, 1%, 4527; Resistance Vishay 67P3001
RES, METAL STRIP, 0.008OHM, 1%, 4527; Resistance:0.008ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.008OHM, 1%, 4527; Resistance:0.008ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSR38L000FEA WSRB-.008TR-ND WSR38L000FEA 18X5160 67P3001
Product Name RES .008 OHM 3W 1% 4527 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Metal Strip Resistor, 0.008Ohm, 1%, 4527; Resistance Vishay Res, Metal Strip, 0.008Ohm, 1%, 4527; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details