Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR35L600FBA

Description
5.6 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
5.6 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR35L600FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR35L600FBA-ND
Chip Resistor - Surface Mount WSR35L600FBA-ND
5.6 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.6 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 5.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk - WSR35L600FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 5.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
WSR35L600FBA
Res Metal Strip 4527 5.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR35L600FBA
Res Metal Strip 4527 5.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 5.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR35L600FBA-ND WSR35L600FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 5.6m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0056 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details