Vishay Precision Group Chip Resistor - Surface Mount WSR35L000FEK

Description
5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR35L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR35L000FEK-ND
Chip Resistor - Surface Mount WSR35L000FEK-ND
5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense ResistorsSeries:WSR; Resistance:0.005ohm; Resistance Tolerance:1%; Power Rating:3W; ... - WSR35L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorsSeries:WSR; Resistance:0.005ohm; Resistance Tolerance:1%; Power Rating:3W; ...
WSR35L000FEK
Current Sense ResistorsSeries:WSR; Resistance:0.005ohm; Resistance Tolerance:1%; Power Rating:3W; ... WSR35L000FEK
Current Sense ResistorsSeries:WSR; Resistance:0.005ohm; Resistance Tolerance:1%; Power Rating:3W; ...

Current Sense ResistorsSeries:WSR; Resistance:0.005ohm; Resistance Tolerance:1%; Power Rating:3W; ...

Supplier's Site
Current Sense Resistor, 0.005 Ohm, 3W, 1%; Resistance Vishay - 72M6613 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 3W, 1%; Resistance Vishay
72M6613
Current Sense Resistor, 0.005 Ohm, 3W, 1%; Resistance Vishay 72M6613
CURRENT SENSE RESISTOR, 0.005 OHM, 3W, 1%; Resistance:0.005ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:6.98mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 3W, 1%; Resistance:0.005ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:6.98mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR35L000FEK-ND WSR35L000FEK 72M6613
Product Name Chip Resistor - Surface Mount Current Sense ResistorsSeries:WSR; Resistance:0.005ohm; Resistance Tolerance:1%; Power Rating:3W; ... Current Sense Resistor, 0.005 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead 4527 [11470 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567781P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers