Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR35L000FBA

Description
5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR35L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR35L000FBA-ND
Chip Resistor - Surface Mount WSR35L000FBA-ND
5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk - WSR35L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk
WSR35L000FBA
Res Metal Strip 4527 5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk WSR35L000FBA
Res Metal Strip 4527 5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR35L000FBA-ND WSR35L000FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 5m Ohm 1% 3W ¦110ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details