Vishay Intertechnology, Inc. Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD Bulk WSR33L570FEK

Description
Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD Bulk - WSR33L570FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD Bulk
WSR33L570FEK
Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD Bulk WSR33L570FEK
Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR33L570FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR33L570FEK-ND
Chip Resistor - Surface Mount WSR33L570FEK-ND
3.57 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.57 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR33L570FEK WSR33L570FEK-ND
Product Name Res Metal Strip 4527 3.57m Ohm 1% 3W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 450 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details