Vishay Intertechnology, Inc. Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR33L300FEK

Description
Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk - WSR33L300FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
WSR33L300FEK
Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR33L300FEK
Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR33L300FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR33L300FEK-ND
Chip Resistor - Surface Mount WSR33L300FEK-ND
3.3 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.3 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR33L300FEK WSR33L300FEK-ND
Product Name Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 450 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details