Vishay Intertechnology, Inc. Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR33L300FBA

Description
Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk - WSR33L300FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
WSR33L300FBA
Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR33L300FBA
Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR33L300FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR33L300FBA-ND
Chip Resistor - Surface Mount WSR33L300FBA-ND
3.3 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.3 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR33L300FBA WSR33L300FBA-ND
Product Name Res Metal Strip 4527 3.3m Ohm 1% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 450 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - A106126CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details