TE Connectivity Current Sense Resistors - SMD RL73K 3A R22 5% 1K RL RL73K3AR22JTDF

Description
Current Sense Resistors - SMD RL73K 3A R22 5% 1K RL
Request a Quote Datasheet
Description
Current Sense Resistors - SMD RL73K 3A R22 5% 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD RL73K 3A R22 5% 1K RL - RL73K3AR22JTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73K 3A R22 5% 1K RL
RL73K3AR22JTDF
Current Sense Resistors - SMD RL73K 3A R22 5% 1K RL RL73K3AR22JTDF
Current Sense Resistors - SMD RL73K 3A R22 5% 1K RL

Current Sense Resistors - SMD RL73K 3A R22 5% 1K RL

Supplier's Site
Chip Resistor - Surface Mount - A106126CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106126CT-ND
Chip Resistor - Surface Mount A106126CT-ND
220 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106126DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106126DKR-ND
Chip Resistor - Surface Mount A106126DKR-ND
220 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106126TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106126TR-ND
Chip Resistor - Surface Mount A106126TR-ND
220 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 1 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W8530 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 1 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W8530
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 1 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W8530
SMD Current Sense Resistors, RL73 Series, 0.22 ohm, 1 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.22 ohm, 1 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL73K3AR22JTDF A106126CT-ND 95W8530
Product Name Current Sense Resistors - SMD RL73K 3A R22 5% 1K RL Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 1 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Category / Application Current Sensing Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138642TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details