Vishay Intertechnology, Inc. Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD Bulk WSR33L000JEK

Description
Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD Bulk - WSR33L000JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD Bulk
WSR33L000JEK
Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD Bulk WSR33L000JEK
Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR33L000JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR33L000JEK-ND
Chip Resistor - Surface Mount WSR33L000JEK-ND
3 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR33L000JEK WSR33L000JEK-ND
Product Name Res Metal Strip 4527 3m Ohm 5% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 450 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details