3 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
3 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 3watts .003ohms 1% Learn More
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 110 ppm, 0.003 ohm, SURFACE MOUNT, 4527, CHIP, ROHS COMPLIANT Product overview: WSR33L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W, 0.003 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 0.003 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR33L000FEA can be used for catalog matching and distributor lookup.
RES 0.003 OHM 1% 3W 4527
WIREWOUND RESISTOR, 0.003 OHM, 3W, ±1%, FULL REEL; Resistance:0.003ohm;
METAL STRIP RESISTOR, 0.003OHM, 1%, 4527; Resistance:0.003ohm;
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | WSRB-.003CT-ND | WSR33L000FEA | 52-WSR33L000FEA | WSR33L000FEA | 64M2126 | 08X6456 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 3watts .003ohms 1% Learn More | SMD 3 W 0.003 ohm Resistor | Chip Resistor - Surface Mount | Wirewound Resistor, 0.003 Ohm, 3W, ±1%, Full Reel; Resistance Vishay | Metal Strip Resistor, 0.003Ohm, 1%, 4527; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy; Wirewound | MetalAlloy | ||
| Mounting / Packaging | 4527 J-Lead | Surface Mount Technology (SMT / SMD) | 4527 [11470 Metric] | 4527 [11470 Metric] | ||
| Resistance Range | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms |