Vishay Intertechnology, Inc. Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk WSR32L200JBA

Description
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk - WSR32L200JBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk
WSR32L200JBA
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk WSR32L200JBA
Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR32L200JBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR32L200JBA-ND
Chip Resistor - Surface Mount WSR32L200JBA-ND
2.2 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.2 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR32L200JBA WSR32L200JBA-ND
Product Name Res Metal Strip 4527 2.2m Ohm 5% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 600 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - A138782TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details