TE Connectivity Fixed Resistors; RL73N 1E R82 5% 5K RL ( CGS ) RL73N1ER82JTD

Description
Fixed Resistors; RL73N 1E R82 5% 5K RL ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; RL73N 1E R82 5% 5K RL ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RL73N 1E R82 5% 5K RL ( CGS ) - RL73N1ER82JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73N 1E R82 5% 5K RL ( CGS )
RL73N1ER82JTD
Fixed Resistors; RL73N 1E R82 5% 5K RL ( CGS ) RL73N1ER82JTD
Fixed Resistors; RL73N 1E R82 5% 5K RL ( CGS )

Fixed Resistors; RL73N 1E R82 5% 5K RL ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A138782TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138782TR-ND
Chip Resistor - Surface Mount A138782TR-ND
820 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

820 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138782CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138782CT-ND
Chip Resistor - Surface Mount A138782CT-ND
820 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

820 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL73N1ER82JTD A138782TR-ND
Product Name Fixed Resistors; RL73N 1E R82 5% 5K RL ( CGS ) Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9900 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details