Vishay Intertechnology, Inc. Res Metal Strip 4527 1.5m Ohm 5% 3W ¦110ppm/¦C SMD Bulk WSR31L500JBA

Description
Res Metal Strip 4527 1.5m Ohm 5% 3W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 1.5m Ohm 5% 3W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 1.5m Ohm 5% 3W ¦110ppm/¦C SMD Bulk - WSR31L500JBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 1.5m Ohm 5% 3W ¦110ppm/¦C SMD Bulk
WSR31L500JBA
Res Metal Strip 4527 1.5m Ohm 5% 3W ¦110ppm/¦C SMD Bulk WSR31L500JBA
Res Metal Strip 4527 1.5m Ohm 5% 3W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 1.5m Ohm 5% 3W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR31L500JBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR31L500JBA-ND
Chip Resistor - Surface Mount WSR31L500JBA-ND
1.5 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.5 mOhms ±5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR31L500JBA WSR31L500JBA-ND
Product Name Res Metal Strip 4527 1.5m Ohm 5% 3W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 110 ±ppm/°C 750 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details