Vishay Intertechnology, Inc. Res Metal Strip 4527 1.15m Ohm 1% 3W ¦110ppm/¦C SMD T/R WSR31L150FEA

Description
Res Metal Strip 4527 1.15m Ohm 1% 3W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 1.15m Ohm 1% 3W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 1.15m Ohm 1% 3W ¦110ppm/¦C SMD T/R - WSR31L150FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 1.15m Ohm 1% 3W ¦110ppm/¦C SMD T/R
WSR31L150FEA
Res Metal Strip 4527 1.15m Ohm 1% 3W ¦110ppm/¦C SMD T/R WSR31L150FEA
Res Metal Strip 4527 1.15m Ohm 1% 3W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 1.15m Ohm 1% 3W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR31L150FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR31L150FEA-ND
Chip Resistor - Surface Mount WSR31L150FEA-ND
1.15 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.15 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR31L150FEA WSR31L150FEA-ND
Product Name Res Metal Strip 4527 1.15m Ohm 1% 3W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 750 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details