Vishay Intertechnology, Inc. WSR3 0.02 Ohms 1% Tolerance WSR30021BA

Description
WSR3 0.02 Ohms 1% Tolerance
Request a Quote
Description
WSR3 0.02 Ohms 1% Tolerance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WSR3 0.02 Ohms 1% Tolerance - WSR30021BA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSR3 0.02 Ohms 1% Tolerance
WSR30021BA
WSR3 0.02 Ohms 1% Tolerance WSR30021BA
WSR3 0.02 Ohms 1% Tolerance

WSR3 0.02 Ohms 1% Tolerance

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSR30021BA
Product Name WSR3 0.02 Ohms 1% Tolerance
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details