Vishay Intertechnology, Inc. 2W,.68,1%,T/R WSR2R6800FTA

Description
2W,.68,1%,T/R
Request a Quote Datasheet
Description
2W,.68,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W,.68,1%,T/R - WSR2R6800FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.68,1%,T/R
WSR2R6800FTA
2W,.68,1%,T/R WSR2R6800FTA
2W,.68,1%,T/R

2W,.68,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R6800FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R6800FTA-ND
Chip Resistor - Surface Mount WSR2R6800FTA-ND
680 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

680 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R6800FTA WSR2R6800FTA-ND
Product Name 2W,.68,1%,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details