Vishay Precision Group WSR2R6000FEK WSR2R6000FEK

Description
WSR2R6000FEK
Request a Quote Datasheet
Description
WSR2R6000FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSR2R6000FEK - WSR2R6000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSR2R6000FEK
WSR2R6000FEK
WSR2R6000FEK WSR2R6000FEK
WSR2R6000FEK

WSR2R6000FEK

Supplier's Site
Chip Resistor - Surface Mount - WSR2R6000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R6000FEK-ND
Chip Resistor - Surface Mount WSR2R6000FEK-ND
600 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

600 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.6 Ohm, 2W, 1%; Resistance Vishay - 41K9346 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.6 Ohm, 2W, 1%; Resistance Vishay
41K9346
Current Sense Resistor, 0.6 Ohm, 2W, 1%; Resistance Vishay 41K9346
CURRENT SENSE RESISTOR, 0.6 OHM, 2W, 1%; Resistance:0.6ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.6 OHM, 2W, 1%; Resistance:0.6ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR2R6000FEK WSR2R6000FEK-ND 41K9346
Product Name WSR2R6000FEK Chip Resistor - Surface Mount Current Sense Resistor, 0.6 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead 4527 [11470 Metric]
Resistance Range 0.6000 ohms 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details