Vishay Intertechnology, Inc. 2W,.51,1%,T/R WSR2R5100FTA

Description
2W,.51,1%,T/R
Request a Quote Datasheet
Description
2W,.51,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W,.51,1%,T/R - WSR2R5100FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.51,1%,T/R
WSR2R5100FTA
2W,.51,1%,T/R WSR2R5100FTA
2W,.51,1%,T/R

2W,.51,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R5100FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R5100FTA-ND
Chip Resistor - Surface Mount WSR2R5100FTA-ND
510 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

510 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R5100FTA WSR2R5100FTA-ND
Product Name 2W,.51,1%,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details