Vishay Intertechnology, Inc. Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD WSR2R5000FBA

Description
Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD
Request a Quote Datasheet
Description
Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD - WSR2R5000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD
WSR2R5000FBA
Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD WSR2R5000FBA
Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD

Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD

Supplier's Site
Chip Resistor - Surface Mount - WSR2R5000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R5000FBA-ND
Chip Resistor - Surface Mount WSR2R5000FBA-ND
500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R5000FBA WSR2R5000FBA-ND
Product Name Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details