Vishay Intertechnology, Inc. Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD T/R WSR2R5000DEA

Description
Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD T/R - WSR2R5000DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD T/R
WSR2R5000DEA
Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD T/R WSR2R5000DEA
Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R5000DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R5000DEA-ND
Chip Resistor - Surface Mount WSR2R5000DEA-ND
500 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R5000DEA WSR2R5000DEA-ND
Product Name Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Sense Resistors - SMD RL73K 3A R51 5% 4K RL - RL73K3AR51JTE - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details