TE Connectivity Chip Resistor - Surface Mount RL73K3AR51JTE

Description
510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138656DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138656DKR-ND
Chip Resistor - Surface Mount A138656DKR-ND
510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138656TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138656TR-ND
Chip Resistor - Surface Mount A138656TR-ND
510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138656CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138656CT-ND
Chip Resistor - Surface Mount A138656CT-ND
510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73K 3A R51 5% 4K RL - RL73K3AR51JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73K 3A R51 5% 4K RL
RL73K3AR51JTE
Current Sense Resistors - SMD RL73K 3A R51 5% 4K RL RL73K3AR51JTE
Current Sense Resistors - SMD RL73K 3A R51 5% 4K RL

Current Sense Resistors - SMD RL73K 3A R51 5% 4K RL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138656DKR-ND RL73K3AR51JTE
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73K 3A R51 5% 4K RL
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details