Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R4540FEA

Description
454 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
454 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R4540FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R4540FEA-ND
Chip Resistor - Surface Mount WSR2R4540FEA-ND
454 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

454 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 454m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R4540FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 454m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R4540FEA
Res Metal Strip 4527 454m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R4540FEA
Res Metal Strip 4527 454m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 454m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR2R4540FEA-ND WSR2R4540FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 454m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.4540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 2W Resistor - 52-RL73H2ER10FTD - ERSAELECTRONICS PTE. LTD.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1210 (3225 Metric)
Resistance Range 0.1000 ohms
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers