430 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 4527 430m Ohm 5% 2W ¦110ppm/¦C SMD Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSR2R4300JEK-ND | WSR2R4300JEK |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 4527 430m Ohm 5% 2W ¦110ppm/¦C SMD Bulk |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 4527 J-Lead | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.4300 ohms |