Vishay Intertechnology, Inc. Res Metal Strip 4527 392m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R3920FEA

Description
Res Metal Strip 4527 392m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 392m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 392m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R3920FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 392m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R3920FEA
Res Metal Strip 4527 392m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R3920FEA
Res Metal Strip 4527 392m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 392m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R3920FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R3920FEA-ND
Chip Resistor - Surface Mount WSR2R3920FEA-ND
392 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

392 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R3920FEA WSR2R3920FEA-ND
Product Name Res Metal Strip 4527 392m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details