TE Connectivity Chip Resistor - Surface Mount RL73H2BR62FTDF

Description
620 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
620 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RL73H2BR62FTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RL73H2BR62FTDF-ND
Chip Resistor - Surface Mount RL73H2BR62FTDF-ND
620 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

620 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RL73H2BR62FTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL73H2BR62FTDF
Chip Resistor - Surface Mount RL73H2BR62FTDF
RES 0.62 OHM 1% 1/4W 1206

RES 0.62 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RL73H2BR62FTDF-ND RL73H2BR62FTDF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 0.6200 ohms 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD135GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2414952P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details